Capital Lighting, Inc. 45117CH Sconces-Single Glass 344683

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.13 Extension: 7.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Chrome Weight: 1.8 Product Name: One Light Bath Bracket UPC: 783927356381 Category: Bath Bracket Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.13 Extension: 7.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Chrome Weight: 1.8 Product Name: One Light Bath Bracket UPC: 783927356381 Category: Bath Bracket Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
45117CH Sconces-Single Glass - 344683 - Capital Lighting, Inc.
Columbus, OH, USA
45117CH Sconces-Single Glass
344683
45117CH Sconces-Single Glass 344683
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.13 Extension: 7.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Chrome Weight: 1.8 Product Name: One Light Bath Bracket UPC: 783927356381 Category: Bath Bracket Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.13
Extension: 7.25
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Chrome
Weight: 1.8
Product Name: One Light Bath Bracket
UPC: 783927356381
Category: Bath Bracket
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344683
Product Name 45117CH Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details