Capital Lighting, Inc. 45119CH Bathroom Fixtures-Three Lights 344680

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 8.50 Extension: 6.87 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Chrome Weight: 5 Product Name: Three Light Bath Light UPC: 783927356350 Category: Bath Bracket Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 8.50 Extension: 6.87 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Chrome Weight: 5 Product Name: Three Light Bath Light UPC: 783927356350 Category: Bath Bracket Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
45119CH Bathroom Fixtures-Three Lights - 344680 - Capital Lighting, Inc.
Columbus, OH, USA
45119CH Bathroom Fixtures-Three Lights
344680
45119CH Bathroom Fixtures-Three Lights 344680
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 8.50 Extension: 6.87 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Chrome Weight: 5 Product Name: Three Light Bath Light UPC: 783927356350 Category: Bath Bracket Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 8.50
Extension: 6.87
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Chrome
Weight: 5
Product Name: Three Light Bath Light
UPC: 783927356350
Category: Bath Bracket
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344680
Product Name 45119CH Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details