Capital Lighting, Inc. 42901OZ Mini Pendants-Chain 344675

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 15.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 3.29 Product Name: One Light Pendant UPC: 783927369268 Category: Pendants Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry Chain: 72`` Wire: 19``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 15.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 3.29 Product Name: One Light Pendant UPC: 783927369268 Category: Pendants Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry Chain: 72`` Wire: 19``

Suppliers

Company
Product
Description
Supplier Links
42901OZ Mini Pendants-Chain - 344675 - Capital Lighting, Inc.
Columbus, OH, USA
42901OZ Mini Pendants-Chain
344675
42901OZ Mini Pendants-Chain 344675
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 15.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 3.29 Product Name: One Light Pendant UPC: 783927369268 Category: Pendants Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry Chain: 72`` Wire: 19``

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 15.00
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 3.29
Product Name: One Light Pendant
UPC: 783927369268
Category: Pendants
Glass: Satin Etched
Shipped Via: UPS
Safety Rating: ETL
Safety Listing: Dry
Chain: 72``
Wire: 19``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344675
Product Name 42901OZ Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2869539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details