Capital Lighting, Inc. 42864CLP Pendants-Drum Shade 344674

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 34.00 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Classic Pewter Product Name: Three Light Pendant UPC: 783927366458 Category: Pendants Shipped Via: UPS Safety Rating: ETL Canopy: 5.2`` Chain: 72`` Wire: 100``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 34.00 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Classic Pewter Product Name: Three Light Pendant UPC: 783927366458 Category: Pendants Shipped Via: UPS Safety Rating: ETL Canopy: 5.2`` Chain: 72`` Wire: 100``

Suppliers

Company
Product
Description
Supplier Links
42864CLP Pendants-Drum Shade - 344674 - Capital Lighting, Inc.
Columbus, OH, USA
42864CLP Pendants-Drum Shade
344674
42864CLP Pendants-Drum Shade 344674
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 34.00 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Classic Pewter Product Name: Three Light Pendant UPC: 783927366458 Category: Pendants Shipped Via: UPS Safety Rating: ETL Canopy: 5.2`` Chain: 72`` Wire: 100``

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 34.00
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Classic Pewter
Product Name: Three Light Pendant
UPC: 783927366458
Category: Pendants
Shipped Via: UPS
Safety Rating: ETL
Canopy: 5.2``
Chain: 72``
Wire: 100``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344674
Product Name 42864CLP Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details