Capital Lighting, Inc. 42866CLP Semi-Flush Mts.-Drum Shade 344673

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 18.75 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Classic Pewter Weight: 7.2 Product Name: Three Light Ceiling Light UPC: 783927366434 Category: Ceiling Lights Shipped Via: UPS Safety Rating: ETL Canopy: 5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 18.75 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Classic Pewter Weight: 7.2 Product Name: Three Light Ceiling Light UPC: 783927366434 Category: Ceiling Lights Shipped Via: UPS Safety Rating: ETL Canopy: 5``

Suppliers

Company
Product
Description
Supplier Links
42866CLP Semi-Flush Mts.-Drum Shade - 344673 - Capital Lighting, Inc.
Columbus, OH, USA
42866CLP Semi-Flush Mts.-Drum Shade
344673
42866CLP Semi-Flush Mts.-Drum Shade 344673
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 18.75 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Classic Pewter Weight: 7.2 Product Name: Three Light Ceiling Light UPC: 783927366434 Category: Ceiling Lights Shipped Via: UPS Safety Rating: ETL Canopy: 5``

PRODUCT DETAILS / SPECS
Width/Dia: 21.25
Height: 18.75
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Classic Pewter
Weight: 7.2
Product Name: Three Light Ceiling Light
UPC: 783927366434
Category: Ceiling Lights
Shipped Via: UPS
Safety Rating: ETL
Canopy: 5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344673
Product Name 42866CLP Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details