Capital Lighting, Inc. 42900OZ Semi-Flush Mts.-Bowl Style 344670

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.00 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 8.16 Product Name: Two Light Ceiling Light UPC: 783927369244 Category: Ceiling Lights Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.00 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 8.16 Product Name: Two Light Ceiling Light UPC: 783927369244 Category: Ceiling Lights Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
42900OZ Semi-Flush Mts.-Bowl Style - 344670 - Capital Lighting, Inc.
Columbus, OH, USA
42900OZ Semi-Flush Mts.-Bowl Style
344670
42900OZ Semi-Flush Mts.-Bowl Style 344670
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.00 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 8.16 Product Name: Two Light Ceiling Light UPC: 783927369244 Category: Ceiling Lights Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 13.00
Bulb
Type: A-19
Qty: 2
Wattage: 100
Finish: Olde Bronze
Weight: 8.16
Product Name: Two Light Ceiling Light
UPC: 783927369244
Category: Ceiling Lights
Glass: Satin Etched
Shipped Via: UPS
Safety Rating: ETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344670
Product Name 42900OZ Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details