Capital Lighting, Inc. 42920CLP Island/Pool Table-4 Light + 344669

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.25 Length 6.25 Bulb Type: G-9 Qty: 5 Wattage: 50 Finish: Classic Pewter Weight: 11 Product Name: Five Light Chandelier UPC: 783927356145 Category: Chandelier Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry Wire: 104``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.25 Length 6.25 Bulb Type: G-9 Qty: 5 Wattage: 50 Finish: Classic Pewter Weight: 11 Product Name: Five Light Chandelier UPC: 783927356145 Category: Chandelier Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry Wire: 104``

Suppliers

Company
Product
Description
Supplier Links
42920CLP Island/Pool Table-4 Light + - 344669 - Capital Lighting, Inc.
Columbus, OH, USA
42920CLP Island/Pool Table-4 Light +
344669
42920CLP Island/Pool Table-4 Light + 344669
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.25 Length 6.25 Bulb Type: G-9 Qty: 5 Wattage: 50 Finish: Classic Pewter Weight: 11 Product Name: Five Light Chandelier UPC: 783927356145 Category: Chandelier Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry Wire: 104``

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 6.25
Length 6.25
Bulb
Type: G-9
Qty: 5
Wattage: 50
Finish: Classic Pewter
Weight: 11
Product Name: Five Light Chandelier
UPC: 783927356145
Category: Chandelier
Shipped Via: UPS
Safety Rating: ETL
Safety Listing: Dry
Wire: 104``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344669
Product Name 42920CLP Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details