Capital Lighting, Inc. 42921CLP Mid. Chandeliers-Glass Up 344667

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.25 Bulb Type: G-9 Qty: 5 Wattage: 50 Finish: Classic Pewter Weight: 11 Product Name: Five Light Chandelier UPC: 783927356152 Category: Chandelier Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.25 Bulb Type: G-9 Qty: 5 Wattage: 50 Finish: Classic Pewter Weight: 11 Product Name: Five Light Chandelier UPC: 783927356152 Category: Chandelier Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
42921CLP Mid. Chandeliers-Glass Up - 344667 - Capital Lighting, Inc.
Columbus, OH, USA
42921CLP Mid. Chandeliers-Glass Up
344667
42921CLP Mid. Chandeliers-Glass Up 344667
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.25 Bulb Type: G-9 Qty: 5 Wattage: 50 Finish: Classic Pewter Weight: 11 Product Name: Five Light Chandelier UPC: 783927356152 Category: Chandelier Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 10.25
Bulb
Type: G-9
Qty: 5
Wattage: 50
Finish: Classic Pewter
Weight: 11
Product Name: Five Light Chandelier
UPC: 783927356152
Category: Chandelier
Shipped Via: UPS
Safety Rating: ETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344667
Product Name 42921CLP Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details