Capital Lighting, Inc. 42923CLP Semi-Flush Mts.-Drum Shade 344666

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.50 Bulb Type: G-9 Qty: 3 Wattage: 50 Finish: Classic Pewter Weight: 7.43 Product Name: Three Light Chandelier UPC: 783927355520 Category: Chandelier Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.50 Bulb Type: G-9 Qty: 3 Wattage: 50 Finish: Classic Pewter Weight: 7.43 Product Name: Three Light Chandelier UPC: 783927355520 Category: Chandelier Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
42923CLP Semi-Flush Mts.-Drum Shade - 344666 - Capital Lighting, Inc.
Columbus, OH, USA
42923CLP Semi-Flush Mts.-Drum Shade
344666
42923CLP Semi-Flush Mts.-Drum Shade 344666
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.50 Bulb Type: G-9 Qty: 3 Wattage: 50 Finish: Classic Pewter Weight: 7.43 Product Name: Three Light Chandelier UPC: 783927355520 Category: Chandelier Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 9.50
Bulb
Type: G-9
Qty: 3
Wattage: 50
Finish: Classic Pewter
Weight: 7.43
Product Name: Three Light Chandelier
UPC: 783927355520
Category: Chandelier
Shipped Via: UPS
Safety Rating: ETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344666
Product Name 42923CLP Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details