Capital Lighting, Inc. 42929CH Sconces-Single Candle 344665

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 20.25 Extension: 11 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Chrome Weight: 3.5 Product Name: One Light Wall Light UPC: 783927355933 Category: Wall Light Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 20.25 Extension: 11 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Chrome Weight: 3.5 Product Name: One Light Wall Light UPC: 783927355933 Category: Wall Light Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
42929CH Sconces-Single Candle - 344665 - Capital Lighting, Inc.
Columbus, OH, USA
42929CH Sconces-Single Candle
344665
42929CH Sconces-Single Candle 344665
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 20.25 Extension: 11 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Chrome Weight: 3.5 Product Name: One Light Wall Light UPC: 783927355933 Category: Wall Light Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 20.25
Extension: 11
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Chrome
Weight: 3.5
Product Name: One Light Wall Light
UPC: 783927355933
Category: Wall Light
Shipped Via: UPS
Safety Rating: ETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344665
Product Name 42929CH Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details