Capital Lighting, Inc. 42922CLP Island/Pool Table-4 Light + 344664

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.25 Length 10.25 Bulb Type: G-9 Qty: 8 Wattage: 50 Finish: Classic Pewter Weight: 15.29 Product Name: Eight Light Chandelier UPC: 783927356091 Category: Chandelier Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry Wire: 104``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.25 Length 10.25 Bulb Type: G-9 Qty: 8 Wattage: 50 Finish: Classic Pewter Weight: 15.29 Product Name: Eight Light Chandelier UPC: 783927356091 Category: Chandelier Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry Wire: 104``

Suppliers

Company
Product
Description
Supplier Links
42922CLP Island/Pool Table-4 Light + - 344664 - Capital Lighting, Inc.
Columbus, OH, USA
42922CLP Island/Pool Table-4 Light +
344664
42922CLP Island/Pool Table-4 Light + 344664
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.25 Length 10.25 Bulb Type: G-9 Qty: 8 Wattage: 50 Finish: Classic Pewter Weight: 15.29 Product Name: Eight Light Chandelier UPC: 783927356091 Category: Chandelier Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry Wire: 104``

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 10.25
Length 10.25
Bulb
Type: G-9
Qty: 8
Wattage: 50
Finish: Classic Pewter
Weight: 15.29
Product Name: Eight Light Chandelier
UPC: 783927356091
Category: Chandelier
Shipped Via: UPS
Safety Rating: ETL
Safety Listing: Dry
Wire: 104``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344664
Product Name 42922CLP Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details