Capital Lighting, Inc. 42928CH Mid. Chandeliers-Candle 344662

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 29.50 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Chrome Weight: 25 Product Name: 12 Light Chandelier UPC: 783927348003 Category: Chandelier Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry Chain: 72`` Wire: 44``
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 29.50 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Chrome Weight: 25 Product Name: 12 Light Chandelier UPC: 783927348003 Category: Chandelier Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry Chain: 72`` Wire: 44``

Suppliers

Company
Product
Description
Supplier Links
42928CH Mid. Chandeliers-Candle - 344662 - Capital Lighting, Inc.
Columbus, OH, USA
42928CH Mid. Chandeliers-Candle
344662
42928CH Mid. Chandeliers-Candle 344662
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 29.50 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Chrome Weight: 25 Product Name: 12 Light Chandelier UPC: 783927348003 Category: Chandelier Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry Chain: 72`` Wire: 44``

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 29.50
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Chrome
Weight: 25
Product Name: 12 Light Chandelier
UPC: 783927348003
Category: Chandelier
Shipped Via: UPS
Safety Rating: ETL
Safety Listing: Dry
Chain: 72``
Wire: 44``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344662
Product Name 42928CH Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details