Capital Lighting, Inc. 42925CH Mini Chandeliers-Candle 344661

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 20.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chrome Weight: 10 Product Name: Three Light Chandelier UPC: 783927355926 Category: Chandelier Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry Chain: 72`` Wire: 15``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 20.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chrome Weight: 10 Product Name: Three Light Chandelier UPC: 783927355926 Category: Chandelier Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry Chain: 72`` Wire: 15``

Suppliers

Company
Product
Description
Supplier Links
42925CH Mini Chandeliers-Candle - 344661 - Capital Lighting, Inc.
Columbus, OH, USA
42925CH Mini Chandeliers-Candle
344661
42925CH Mini Chandeliers-Candle 344661
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 20.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chrome Weight: 10 Product Name: Three Light Chandelier UPC: 783927355926 Category: Chandelier Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry Chain: 72`` Wire: 15``

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 20.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Chrome
Weight: 10
Product Name: Three Light Chandelier
UPC: 783927355926
Category: Chandelier
Shipped Via: UPS
Safety Rating: ETL
Safety Listing: Dry
Chain: 72``
Wire: 15``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344661
Product Name 42925CH Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2061276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details