Capital Lighting, Inc. 43404CLP Mini Pendants-Rod 344653

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Classic Pewter Weight: 3.5 Product Name: One Light Pendant UPC: 783927361361 Category: Pendants Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL Canopy: 5.75`` Chain: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Classic Pewter Weight: 3.5 Product Name: One Light Pendant UPC: 783927361361 Category: Pendants Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL Canopy: 5.75`` Chain: 36``

Suppliers

Company
Product
Description
Supplier Links
43404CLP Mini Pendants-Rod - 344653 - Capital Lighting, Inc.
Columbus, OH, USA
43404CLP Mini Pendants-Rod
344653
43404CLP Mini Pendants-Rod 344653
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Classic Pewter Weight: 3.5 Product Name: One Light Pendant UPC: 783927361361 Category: Pendants Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL Canopy: 5.75`` Chain: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 7.25
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Classic Pewter
Weight: 3.5
Product Name: One Light Pendant
UPC: 783927361361
Category: Pendants
Glass: Satin Etched
Shipped Via: UPS
Safety Rating: ETL
Canopy: 5.75``
Chain: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344653
Product Name 43404CLP Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details