Capital Lighting, Inc. 43405OZ Pendants-Bowl Style 344652

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 22.75 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 8 Product Name: Three Light Pendant UPC: 783927361354 Category: Pendants Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL Canopy: 5.75`` Chain: 72`` Wire: 17``
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 22.75 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 8 Product Name: Three Light Pendant UPC: 783927361354 Category: Pendants Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL Canopy: 5.75`` Chain: 72`` Wire: 17``

Suppliers

Company
Product
Description
Supplier Links
43405OZ Pendants-Bowl Style - 344652 - Capital Lighting, Inc.
Columbus, OH, USA
43405OZ Pendants-Bowl Style
344652
43405OZ Pendants-Bowl Style 344652
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 22.75 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 8 Product Name: Three Light Pendant UPC: 783927361354 Category: Pendants Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL Canopy: 5.75`` Chain: 72`` Wire: 17``

PRODUCT DETAILS / SPECS
Width/Dia: 19.75
Height: 22.75
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Olde Bronze
Weight: 8
Product Name: Three Light Pendant
UPC: 783927361354
Category: Pendants
Glass: Satin Etched
Shipped Via: UPS
Safety Rating: ETL
Canopy: 5.75``
Chain: 72``
Wire: 17``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344652
Product Name 43405OZ Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details