Capital Lighting, Inc. 42907OZ Mid. Chandeliers-Glass Up 344648

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 29.75 Bulb Type: A-19 Qty: 9 Wattage: 100 Finish: Olde Bronze Weight: 20.45 Product Name: Nine Light Chandelier UPC: 783927369381 Category: Chandelier Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry Chain: 72`` Wire: 51``
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 29.75 Bulb Type: A-19 Qty: 9 Wattage: 100 Finish: Olde Bronze Weight: 20.45 Product Name: Nine Light Chandelier UPC: 783927369381 Category: Chandelier Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry Chain: 72`` Wire: 51``

Suppliers

Company
Product
Description
Supplier Links
42907OZ Mid. Chandeliers-Glass Up - 344648 - Capital Lighting, Inc.
Columbus, OH, USA
42907OZ Mid. Chandeliers-Glass Up
344648
42907OZ Mid. Chandeliers-Glass Up 344648
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 29.75 Bulb Type: A-19 Qty: 9 Wattage: 100 Finish: Olde Bronze Weight: 20.45 Product Name: Nine Light Chandelier UPC: 783927369381 Category: Chandelier Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry Chain: 72`` Wire: 51``

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 29.75
Bulb
Type: A-19
Qty: 9
Wattage: 100
Finish: Olde Bronze
Weight: 20.45
Product Name: Nine Light Chandelier
UPC: 783927369381
Category: Chandelier
Glass: Satin Etched
Shipped Via: UPS
Safety Rating: ETL
Safety Listing: Dry
Chain: 72``
Wire: 51``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344648
Product Name 42907OZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details