Capital Lighting, Inc. 42903NI Pendants-Bowl Style 344647

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 21.75 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 9.31 Product Name: Three Light Pendant UPC: 783927369299 Category: Pendants Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry Chain: 72`` Wire: 17``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 21.75 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 9.31 Product Name: Three Light Pendant UPC: 783927369299 Category: Pendants Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry Chain: 72`` Wire: 17``

Suppliers

Company
Product
Description
Supplier Links
42903NI Pendants-Bowl Style - 344647 - Capital Lighting, Inc.
Columbus, OH, USA
42903NI Pendants-Bowl Style
344647
42903NI Pendants-Bowl Style 344647
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 21.75 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 9.31 Product Name: Three Light Pendant UPC: 783927369299 Category: Pendants Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry Chain: 72`` Wire: 17``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 21.75
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 9.31
Product Name: Three Light Pendant
UPC: 783927369299
Category: Pendants
Glass: Satin Etched
Shipped Via: UPS
Safety Rating: ETL
Safety Listing: Dry
Chain: 72``
Wire: 17``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344647
Product Name 42903NI Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details