Capital Lighting, Inc. 42934OZ Island/Pool Table-4 Light + 344639

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 13.50 Length 13.50 Bulb Type: G-9 Qty: 6 Wattage: 50 Finish: Olde Bronze Weight: 22 Product Name: Six Light Chandelier UPC: 783927355285 Category: Chandelier Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 10.75``x5.5`` Chain: 36`` Wire: 58``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 13.50 Length 13.50 Bulb Type: G-9 Qty: 6 Wattage: 50 Finish: Olde Bronze Weight: 22 Product Name: Six Light Chandelier UPC: 783927355285 Category: Chandelier Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 10.75``x5.5`` Chain: 36`` Wire: 58``

Suppliers

Company
Product
Description
Supplier Links
42934OZ Island/Pool Table-4 Light + - 344639 - Capital Lighting, Inc.
Columbus, OH, USA
42934OZ Island/Pool Table-4 Light +
344639
42934OZ Island/Pool Table-4 Light + 344639
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 13.50 Length 13.50 Bulb Type: G-9 Qty: 6 Wattage: 50 Finish: Olde Bronze Weight: 22 Product Name: Six Light Chandelier UPC: 783927355285 Category: Chandelier Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 10.75``x5.5`` Chain: 36`` Wire: 58``

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 13.50
Length 13.50
Bulb
Type: G-9
Qty: 6
Wattage: 50
Finish: Olde Bronze
Weight: 22
Product Name: Six Light Chandelier
UPC: 783927355285
Category: Chandelier
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL
Canopy: 10.75``x5.5``
Chain: 36``
Wire: 58``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344639
Product Name 42934OZ Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details