Capital Lighting, Inc. 42949SWZ Mini Pendants-Rod 344638

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 11.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Shadow Bronze Weight: 3.1 Product Name: One Light Pendant UPC: 783927355865 Category: Pendants Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 11.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Shadow Bronze Weight: 3.1 Product Name: One Light Pendant UPC: 783927355865 Category: Pendants Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5``

Suppliers

Company
Product
Description
Supplier Links
42949SWZ Mini Pendants-Rod - 344638 - Capital Lighting, Inc.
Columbus, OH, USA
42949SWZ Mini Pendants-Rod
344638
42949SWZ Mini Pendants-Rod 344638
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 11.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Shadow Bronze Weight: 3.1 Product Name: One Light Pendant UPC: 783927355865 Category: Pendants Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5``

PRODUCT DETAILS / SPECS
Width/Dia: 3.50
Height: 11.00
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Shadow Bronze
Weight: 3.1
Product Name: One Light Pendant
UPC: 783927355865
Category: Pendants
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL
Canopy: 5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344638
Product Name 42949SWZ Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details