Capital Lighting, Inc. 42948SWZ Island/Pool Table-4 Light + 344635

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.50 Length 11.50 Bulb Type: A-19 Qty: 8 Wattage: 100 Finish: Shadow Bronze Weight: 19 Product Name: Eight Light Chandelier UPC: 783927354752 Category: Chandelier Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 14``x5.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.50 Length 11.50 Bulb Type: A-19 Qty: 8 Wattage: 100 Finish: Shadow Bronze Weight: 19 Product Name: Eight Light Chandelier UPC: 783927354752 Category: Chandelier Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 14``x5.5``

Suppliers

Company
Product
Description
Supplier Links
42948SWZ Island/Pool Table-4 Light + - 344635 - Capital Lighting, Inc.
Columbus, OH, USA
42948SWZ Island/Pool Table-4 Light +
344635
42948SWZ Island/Pool Table-4 Light + 344635
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.50 Length 11.50 Bulb Type: A-19 Qty: 8 Wattage: 100 Finish: Shadow Bronze Weight: 19 Product Name: Eight Light Chandelier UPC: 783927354752 Category: Chandelier Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 14``x5.5``

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 11.50
Length 11.50
Bulb
Type: A-19
Qty: 8
Wattage: 100
Finish: Shadow Bronze
Weight: 19
Product Name: Eight Light Chandelier
UPC: 783927354752
Category: Chandelier
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL
Canopy: 14``x5.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344635
Product Name 42948SWZ Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details