Capital Lighting, Inc. 42944SWZ Mini Chandeliers-Glass Shade 344633

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 20.25 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Shadow Bronze Weight: 9.8 Product Name: Three Light Chandelier UPC: 783927357753 Category: Chandelier Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 20.25 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Shadow Bronze Weight: 9.8 Product Name: Three Light Chandelier UPC: 783927357753 Category: Chandelier Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5``

Suppliers

Company
Product
Description
Supplier Links
42944SWZ Mini Chandeliers-Glass Shade - 344633 - Capital Lighting, Inc.
Columbus, OH, USA
42944SWZ Mini Chandeliers-Glass Shade
344633
42944SWZ Mini Chandeliers-Glass Shade 344633
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 20.25 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Shadow Bronze Weight: 9.8 Product Name: Three Light Chandelier UPC: 783927357753 Category: Chandelier Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5``

PRODUCT DETAILS / SPECS
Width/Dia: 17.75
Height: 20.25
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Shadow Bronze
Weight: 9.8
Product Name: Three Light Chandelier
UPC: 783927357753
Category: Chandelier
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL
Canopy: 5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344633
Product Name 42944SWZ Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details