Capital Lighting, Inc. 42945SWZ Island/Pool Table-4 Light + 344631

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.50 Length 11.50 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Shadow Bronze Weight: 13 Product Name: Five Light Chandelier UPC: 783927355841 Category: Chandelier Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 12``x5.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.50 Length 11.50 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Shadow Bronze Weight: 13 Product Name: Five Light Chandelier UPC: 783927355841 Category: Chandelier Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 12``x5.5``

Suppliers

Company
Product
Description
Supplier Links
42945SWZ Island/Pool Table-4 Light + - 344631 - Capital Lighting, Inc.
Columbus, OH, USA
42945SWZ Island/Pool Table-4 Light +
344631
42945SWZ Island/Pool Table-4 Light + 344631
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.50 Length 11.50 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Shadow Bronze Weight: 13 Product Name: Five Light Chandelier UPC: 783927355841 Category: Chandelier Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 12``x5.5``

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 11.50
Length 11.50
Bulb
Type: A-19
Qty: 5
Wattage: 100
Finish: Shadow Bronze
Weight: 13
Product Name: Five Light Chandelier
UPC: 783927355841
Category: Chandelier
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL
Canopy: 12``x5.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344631
Product Name 42945SWZ Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details