Capital Lighting, Inc. 43075OZ Mid. Chandeliers-Glass Up 344627

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 26.50 Bulb Type: A-19 Qty: 9 Wattage: 100 Finish: Olde Bronze Weight: 18.74 Product Name: Nine Light Chandelier UPC: 783927361996 Category: Chandelier Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL Canopy: 5`` Chain: 36`` Wire: 53``
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 26.50 Bulb Type: A-19 Qty: 9 Wattage: 100 Finish: Olde Bronze Weight: 18.74 Product Name: Nine Light Chandelier UPC: 783927361996 Category: Chandelier Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL Canopy: 5`` Chain: 36`` Wire: 53``

Suppliers

Company
Product
Description
Supplier Links
43075OZ Mid. Chandeliers-Glass Up - 344627 - Capital Lighting, Inc.
Columbus, OH, USA
43075OZ Mid. Chandeliers-Glass Up
344627
43075OZ Mid. Chandeliers-Glass Up 344627
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 26.50 Bulb Type: A-19 Qty: 9 Wattage: 100 Finish: Olde Bronze Weight: 18.74 Product Name: Nine Light Chandelier UPC: 783927361996 Category: Chandelier Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL Canopy: 5`` Chain: 36`` Wire: 53``

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 26.50
Bulb
Type: A-19
Qty: 9
Wattage: 100
Finish: Olde Bronze
Weight: 18.74
Product Name: Nine Light Chandelier
UPC: 783927361996
Category: Chandelier
Glass: Satin Etched White
Shipped Via: UPS
Safety Rating: ETL
Canopy: 5``
Chain: 36``
Wire: 53``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344627
Product Name 43075OZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details