Capital Lighting, Inc. 43076CH Pendants-Glass Down 344624

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 24.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Chrome Weight: 10.74 Product Name: One Light Chandelier UPC: 783927361927 Category: Chandelier Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL Canopy: 5`` Chain: 36`` Wire: 59``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 24.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Chrome Weight: 10.74 Product Name: One Light Chandelier UPC: 783927361927 Category: Chandelier Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL Canopy: 5`` Chain: 36`` Wire: 59``

Suppliers

Company
Product
Description
Supplier Links
43076CH Pendants-Glass Down - 344624 - Capital Lighting, Inc.
Columbus, OH, USA
43076CH Pendants-Glass Down
344624
43076CH Pendants-Glass Down 344624
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 24.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Chrome Weight: 10.74 Product Name: One Light Chandelier UPC: 783927361927 Category: Chandelier Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL Canopy: 5`` Chain: 36`` Wire: 59``

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 24.25
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Chrome
Weight: 10.74
Product Name: One Light Chandelier
UPC: 783927361927
Category: Chandelier
Glass: Satin Etched White
Shipped Via: UPS
Safety Rating: ETL
Canopy: 5``
Chain: 36``
Wire: 59``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344624
Product Name 43076CH Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details