Capital Lighting, Inc. 42950SWZ Sconces-Single Glass 344619

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.50 Extension: 5.25 Bulb Type: ALR Qty: 1 Wattage: 100 Finish: Shadow Bronze Weight: 2.8 Product Name: One Light Wall Light UPC: 783927355872 Category: Wall Light Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.50 Extension: 5.25 Bulb Type: ALR Qty: 1 Wattage: 100 Finish: Shadow Bronze Weight: 2.8 Product Name: One Light Wall Light UPC: 783927355872 Category: Wall Light Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
42950SWZ Sconces-Single Glass - 344619 - Capital Lighting, Inc.
Columbus, OH, USA
42950SWZ Sconces-Single Glass
344619
42950SWZ Sconces-Single Glass 344619
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.50 Extension: 5.25 Bulb Type: ALR Qty: 1 Wattage: 100 Finish: Shadow Bronze Weight: 2.8 Product Name: One Light Wall Light UPC: 783927355872 Category: Wall Light Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 11.50
Extension: 5.25
Bulb
Type: ALR
Qty: 1
Wattage: 100
Finish: Shadow Bronze
Weight: 2.8
Product Name: One Light Wall Light
UPC: 783927355872
Category: Wall Light
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344619
Product Name 42950SWZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details