Capital Lighting, Inc. 42988OZ Mini Pendants-Chain 344618

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.75 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 3.27 Product Name: One Light Pendant UPC: 783927362290 Category: Pendants Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL Canopy: 5`` Wire: 14``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.75 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 3.27 Product Name: One Light Pendant UPC: 783927362290 Category: Pendants Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL Canopy: 5`` Wire: 14``

Suppliers

Company
Product
Description
Supplier Links
42988OZ Mini Pendants-Chain - 344618 - Capital Lighting, Inc.
Columbus, OH, USA
42988OZ Mini Pendants-Chain
344618
42988OZ Mini Pendants-Chain 344618
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.75 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 3.27 Product Name: One Light Pendant UPC: 783927362290 Category: Pendants Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL Canopy: 5`` Wire: 14``

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.75
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 3.27
Product Name: One Light Pendant
UPC: 783927362290
Category: Pendants
Glass: Satin Etched White
Shipped Via: UPS
Safety Rating: ETL
Canopy: 5``
Wire: 14``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344618
Product Name 42988OZ Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details