Capital Lighting, Inc. 42971OZ Mid. Chandeliers-Glass Up 344617

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 18.00 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 10 Product Name: Three Light Chandelier UPC: 783927356732 Category: Chandelier Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5.25`` Chain: 36`` Wire: 67``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 18.00 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 10 Product Name: Three Light Chandelier UPC: 783927356732 Category: Chandelier Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5.25`` Chain: 36`` Wire: 67``

Suppliers

Company
Product
Description
Supplier Links
42971OZ Mid. Chandeliers-Glass Up - 344617 - Capital Lighting, Inc.
Columbus, OH, USA
42971OZ Mid. Chandeliers-Glass Up
344617
42971OZ Mid. Chandeliers-Glass Up 344617
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 18.00 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 10 Product Name: Three Light Chandelier UPC: 783927356732 Category: Chandelier Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5.25`` Chain: 36`` Wire: 67``

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 18.00
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Olde Bronze
Weight: 10
Product Name: Three Light Chandelier
UPC: 783927356732
Category: Chandelier
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL
Canopy: 5.25``
Chain: 36``
Wire: 67``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344617
Product Name 42971OZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details