Capital Lighting, Inc. 42973OZ Mid. Chandeliers-Glass Up 344616

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 28.00 Bulb Type: A-19 Qty: 9 Wattage: 100 Finish: Olde Bronze Weight: 30 Product Name: Nine Light Chandelier UPC: 783927356725 Category: Chandelier Glass: Satin Etched Cased Opal Shipped Via: Truck Safety Rating: ETL Canopy: 5.25`` Chain: 36`` Wire: 103``
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 28.00 Bulb Type: A-19 Qty: 9 Wattage: 100 Finish: Olde Bronze Weight: 30 Product Name: Nine Light Chandelier UPC: 783927356725 Category: Chandelier Glass: Satin Etched Cased Opal Shipped Via: Truck Safety Rating: ETL Canopy: 5.25`` Chain: 36`` Wire: 103``

Suppliers

Company
Product
Description
Supplier Links
42973OZ Mid. Chandeliers-Glass Up - 344616 - Capital Lighting, Inc.
Columbus, OH, USA
42973OZ Mid. Chandeliers-Glass Up
344616
42973OZ Mid. Chandeliers-Glass Up 344616
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 28.00 Bulb Type: A-19 Qty: 9 Wattage: 100 Finish: Olde Bronze Weight: 30 Product Name: Nine Light Chandelier UPC: 783927356725 Category: Chandelier Glass: Satin Etched Cased Opal Shipped Via: Truck Safety Rating: ETL Canopy: 5.25`` Chain: 36`` Wire: 103``

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 28.00
Bulb
Type: A-19
Qty: 9
Wattage: 100
Finish: Olde Bronze
Weight: 30
Product Name: Nine Light Chandelier
UPC: 783927356725
Category: Chandelier
Glass: Satin Etched Cased Opal
Shipped Via: Truck
Safety Rating: ETL
Canopy: 5.25``
Chain: 36``
Wire: 103``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344616
Product Name 42973OZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details