Capital Lighting, Inc. 42987OZ Pendants-Bowl Style 344615

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 27.00 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 15.13 Product Name: Three Light Pendant UPC: 783927362306 Category: Pendants Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL Canopy: 5`` Chain: 72`` Wire: 11``
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 27.00 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 15.13 Product Name: Three Light Pendant UPC: 783927362306 Category: Pendants Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL Canopy: 5`` Chain: 72`` Wire: 11``

Suppliers

Company
Product
Description
Supplier Links
42987OZ Pendants-Bowl Style - 344615 - Capital Lighting, Inc.
Columbus, OH, USA
42987OZ Pendants-Bowl Style
344615
42987OZ Pendants-Bowl Style 344615
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 27.00 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 15.13 Product Name: Three Light Pendant UPC: 783927362306 Category: Pendants Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL Canopy: 5`` Chain: 72`` Wire: 11``

PRODUCT DETAILS / SPECS
Width/Dia: 23.25
Height: 27.00
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Olde Bronze
Weight: 15.13
Product Name: Three Light Pendant
UPC: 783927362306
Category: Pendants
Glass: Satin Etched White
Shipped Via: UPS
Safety Rating: ETL
Canopy: 5``
Chain: 72``
Wire: 11``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344615
Product Name 42987OZ Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details