Capital Lighting, Inc. 42974OZ Mini Pendants-Rod 344613

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 8.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 3.3 Product Name: One Light Pendant UPC: 783927356701 Category: Pendants Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5.25``
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 8.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 3.3 Product Name: One Light Pendant UPC: 783927356701 Category: Pendants Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5.25``

Suppliers

Company
Product
Description
Supplier Links
42974OZ Mini Pendants-Rod - 344613 - Capital Lighting, Inc.
Columbus, OH, USA
42974OZ Mini Pendants-Rod
344613
42974OZ Mini Pendants-Rod 344613
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 8.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 3.3 Product Name: One Light Pendant UPC: 783927356701 Category: Pendants Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Canopy: 5.25``

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 8.50
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 3.3
Product Name: One Light Pendant
UPC: 783927356701
Category: Pendants
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL
Canopy: 5.25``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344613
Product Name 42974OZ Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details