Capital Lighting, Inc. 42986OZ Mid. Chandeliers-Glass Up 344612

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 32.75 Bulb Type: A-19 Qty: 8 Wattage: 100 Finish: Olde Bronze Weight: 27.2 Product Name: Eight Light Chandelier UPC: 783927362313 Category: Chandelier Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL Canopy: 5`` Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 32.75 Bulb Type: A-19 Qty: 8 Wattage: 100 Finish: Olde Bronze Weight: 27.2 Product Name: Eight Light Chandelier UPC: 783927362313 Category: Chandelier Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL Canopy: 5`` Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
42986OZ Mid. Chandeliers-Glass Up - 344612 - Capital Lighting, Inc.
Columbus, OH, USA
42986OZ Mid. Chandeliers-Glass Up
344612
42986OZ Mid. Chandeliers-Glass Up 344612
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 32.75 Bulb Type: A-19 Qty: 8 Wattage: 100 Finish: Olde Bronze Weight: 27.2 Product Name: Eight Light Chandelier UPC: 783927362313 Category: Chandelier Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL Canopy: 5`` Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 32.75
Bulb
Type: A-19
Qty: 8
Wattage: 100
Finish: Olde Bronze
Weight: 27.2
Product Name: Eight Light Chandelier
UPC: 783927362313
Category: Chandelier
Glass: Satin Etched White
Shipped Via: UPS
Safety Rating: ETL
Canopy: 5``
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344612
Product Name 42986OZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details