Capital Lighting, Inc. 42975OZ Sconces-Single Glass 344611

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.00 Extension: 7 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 3.3 Product Name: One Light Wall Bracket UPC: 783927357029 Category: Wall Light Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.00 Extension: 7 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 3.3 Product Name: One Light Wall Bracket UPC: 783927357029 Category: Wall Light Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
42975OZ Sconces-Single Glass - 344611 - Capital Lighting, Inc.
Columbus, OH, USA
42975OZ Sconces-Single Glass
344611
42975OZ Sconces-Single Glass 344611
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.00 Extension: 7 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 3.3 Product Name: One Light Wall Bracket UPC: 783927357029 Category: Wall Light Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 9.00
Extension: 7
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 3.3
Product Name: One Light Wall Bracket
UPC: 783927357029
Category: Wall Light
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344611
Product Name 42975OZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details