Capital Lighting, Inc. 42989OZ Semi-Flush Mts.-Bowl Style 344609

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 13.25 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 7.06 Product Name: Three Light Ceiling Light UPC: 783927362283 Category: Ceiling Lights Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL Canopy: 5.75``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 13.25 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 7.06 Product Name: Three Light Ceiling Light UPC: 783927362283 Category: Ceiling Lights Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL Canopy: 5.75``

Suppliers

Company
Product
Description
Supplier Links
42989OZ Semi-Flush Mts.-Bowl Style - 344609 - Capital Lighting, Inc.
Columbus, OH, USA
42989OZ Semi-Flush Mts.-Bowl Style
344609
42989OZ Semi-Flush Mts.-Bowl Style 344609
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 13.25 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 7.06 Product Name: Three Light Ceiling Light UPC: 783927362283 Category: Ceiling Lights Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL Canopy: 5.75``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 13.25
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Olde Bronze
Weight: 7.06
Product Name: Three Light Ceiling Light
UPC: 783927362283
Category: Ceiling Lights
Glass: Satin Etched White
Shipped Via: UPS
Safety Rating: ETL
Canopy: 5.75``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344609
Product Name 42989OZ Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details