Capital Lighting, Inc. 42990OZ Mini Pendants-Chain 344607

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 8.85 Product Name: One Light Chandelier UPC: 783927366038 Category: Chandelier Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL Canopy: 5`` Chain: 72`` Wire: 22``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 8.85 Product Name: One Light Chandelier UPC: 783927366038 Category: Chandelier Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL Canopy: 5`` Chain: 72`` Wire: 22``

Suppliers

Company
Product
Description
Supplier Links
42990OZ Mini Pendants-Chain - 344607 - Capital Lighting, Inc.
Columbus, OH, USA
42990OZ Mini Pendants-Chain
344607
42990OZ Mini Pendants-Chain 344607
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 8.85 Product Name: One Light Chandelier UPC: 783927366038 Category: Chandelier Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL Canopy: 5`` Chain: 72`` Wire: 22``

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 22.00
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 8.85
Product Name: One Light Chandelier
UPC: 783927366038
Category: Chandelier
Glass: Satin Etched White
Shipped Via: UPS
Safety Rating: ETL
Canopy: 5``
Chain: 72``
Wire: 22``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344607
Product Name 42990OZ Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details