Capital Lighting, Inc. 43073NI Mini Chandeliers-Glass Shade 344603

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 14.25 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 7.05 Product Name: Three Light Chandelier UPC: 783927361941 Category: Chandelier Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL Canopy: 5`` Chain: 36`` Wire: 61``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 14.25 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 7.05 Product Name: Three Light Chandelier UPC: 783927361941 Category: Chandelier Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL Canopy: 5`` Chain: 36`` Wire: 61``

Suppliers

Company
Product
Description
Supplier Links
43073NI Mini Chandeliers-Glass Shade - 344603 - Capital Lighting, Inc.
Columbus, OH, USA
43073NI Mini Chandeliers-Glass Shade
344603
43073NI Mini Chandeliers-Glass Shade 344603
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 14.25 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 7.05 Product Name: Three Light Chandelier UPC: 783927361941 Category: Chandelier Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL Canopy: 5`` Chain: 36`` Wire: 61``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 14.25
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 7.05
Product Name: Three Light Chandelier
UPC: 783927361941
Category: Chandelier
Glass: Satin Etched White
Shipped Via: UPS
Safety Rating: ETL
Canopy: 5``
Chain: 36``
Wire: 61``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344603
Product Name 43073NI Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details