Capital Lighting, Inc. 43074CH Mid. Chandeliers-Glass Up 344600

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 18.00 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Chrome Weight: 10.67 Product Name: Five Light Chandelier UPC: 783927362009 Category: Chandelier Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL Canopy: 5`` Chain: 36`` Wire: 58``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 18.00 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Chrome Weight: 10.67 Product Name: Five Light Chandelier UPC: 783927362009 Category: Chandelier Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL Canopy: 5`` Chain: 36`` Wire: 58``

Suppliers

Company
Product
Description
Supplier Links
43074CH Mid. Chandeliers-Glass Up - 344600 - Capital Lighting, Inc.
Columbus, OH, USA
43074CH Mid. Chandeliers-Glass Up
344600
43074CH Mid. Chandeliers-Glass Up 344600
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 18.00 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Chrome Weight: 10.67 Product Name: Five Light Chandelier UPC: 783927362009 Category: Chandelier Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL Canopy: 5`` Chain: 36`` Wire: 58``

PRODUCT DETAILS / SPECS
Width/Dia: 25.25
Height: 18.00
Bulb
Type: A-19
Qty: 5
Wattage: 100
Finish: Chrome
Weight: 10.67
Product Name: Five Light Chandelier
UPC: 783927362009
Category: Chandelier
Glass: Satin Etched White
Shipped Via: UPS
Safety Rating: ETL
Canopy: 5``
Chain: 36``
Wire: 58``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344600
Product Name 43074CH Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details