Capital Lighting, Inc. 380904TZP Fans-Light Kits 344491

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Tannery Bronze Powder Coat Product Name: One Light Fan Light Kit UPC: 783927367509 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Tannery Bronze Powder Coat Product Name: One Light Fan Light Kit UPC: 783927367509 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
380904TZP Fans-Light Kits - 344491 - Capital Lighting, Inc.
Columbus, OH, USA
380904TZP Fans-Light Kits
344491
380904TZP Fans-Light Kits 344491
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Tannery Bronze Powder Coat Product Name: One Light Fan Light Kit UPC: 783927367509 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 7.75
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Tannery Bronze Powder Coat
Product Name: One Light Fan Light Kit
UPC: 783927367509
Category: Fan Light Kits
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344491
Product Name 380904TZP Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details