Capital Lighting, Inc. 42700CLP Mid. Chandeliers-Glass Up 344487

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.62 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Classic Pewter Weight: 9 Product Name: Three Light Chandelier UPC: 783927348706 Category: Chandelier Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.62 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Classic Pewter Weight: 9 Product Name: Three Light Chandelier UPC: 783927348706 Category: Chandelier Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
42700CLP Mid. Chandeliers-Glass Up - 344487 - Capital Lighting, Inc.
Columbus, OH, USA
42700CLP Mid. Chandeliers-Glass Up
344487
42700CLP Mid. Chandeliers-Glass Up 344487
PRODUCT DETAILS / SPECS Width/Dia: 19.62 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Classic Pewter Weight: 9 Product Name: Three Light Chandelier UPC: 783927348706 Category: Chandelier Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 19.62
Height: 19.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Classic Pewter
Weight: 9
Product Name: Three Light Chandelier
UPC: 783927348706
Category: Chandelier
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344487
Product Name 42700CLP Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details