Capital Lighting, Inc. 42705CLP Mini Chandeliers-Glass Shade 344481

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.06 Height: 17.29 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Classic Pewter Weight: 6 Product Name: Three Light Chandelier UPC: 783927298704 Category: Chandelier Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 104``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.06 Height: 17.29 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Classic Pewter Weight: 6 Product Name: Three Light Chandelier UPC: 783927298704 Category: Chandelier Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 104``

Suppliers

Company
Product
Description
Supplier Links
42705CLP Mini Chandeliers-Glass Shade - 344481 - Capital Lighting, Inc.
Columbus, OH, USA
42705CLP Mini Chandeliers-Glass Shade
344481
42705CLP Mini Chandeliers-Glass Shade 344481
PRODUCT DETAILS / SPECS Width/Dia: 13.06 Height: 17.29 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Classic Pewter Weight: 6 Product Name: Three Light Chandelier UPC: 783927298704 Category: Chandelier Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 104``

PRODUCT DETAILS / SPECS
Width/Dia: 13.06
Height: 17.29
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Classic Pewter
Weight: 6
Product Name: Three Light Chandelier
UPC: 783927298704
Category: Chandelier
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 104``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344481
Product Name 42705CLP Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details