Capital Lighting, Inc. 3856OZ Island/Pool Table-3 Light Bar 344479

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 21.50 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 8.38 Product Name: Three Light Pendant UPC: 783927296861 Category: Pendants Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 70``
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 21.50 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 8.38 Product Name: Three Light Pendant UPC: 783927296861 Category: Pendants Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 70``

Suppliers

Company
Product
Description
Supplier Links
3856OZ Island/Pool Table-3 Light Bar - 344479 - Capital Lighting, Inc.
Columbus, OH, USA
3856OZ Island/Pool Table-3 Light Bar
344479
3856OZ Island/Pool Table-3 Light Bar 344479
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 21.50 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 8.38 Product Name: Three Light Pendant UPC: 783927296861 Category: Pendants Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 70``

PRODUCT DETAILS / SPECS
Width/Dia: 27.25
Height: 21.50
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Olde Bronze
Weight: 8.38
Product Name: Three Light Pendant
UPC: 783927296861
Category: Pendants
Shipped Via: UPS
Safety Rating: cUL
Chain: 36``
Wire: 70``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344479
Product Name 3856OZ Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details