Capital Lighting, Inc. 42018NI Island/Pool Table-4 Light + 344471

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.20 Height: 4.50 Length 4.50 Bulb Type: Krypton Qty: 5 Wattage: 60 Finish: Brushed Nickel Weight: 17 Product Name: Five Light Pendant UPC: 783927363983 Category: Pendants Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.20 Height: 4.50 Length 4.50 Bulb Type: Krypton Qty: 5 Wattage: 60 Finish: Brushed Nickel Weight: 17 Product Name: Five Light Pendant UPC: 783927363983 Category: Pendants Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42018NI Island/Pool Table-4 Light + - 344471 - Capital Lighting, Inc.
Columbus, OH, USA
42018NI Island/Pool Table-4 Light +
344471
42018NI Island/Pool Table-4 Light + 344471
PRODUCT DETAILS / SPECS Width/Dia: 4.20 Height: 4.50 Length 4.50 Bulb Type: Krypton Qty: 5 Wattage: 60 Finish: Brushed Nickel Weight: 17 Product Name: Five Light Pendant UPC: 783927363983 Category: Pendants Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 4.20
Height: 4.50
Length 4.50
Bulb
Type: Krypton
Qty: 5
Wattage: 60
Finish: Brushed Nickel
Weight: 17
Product Name: Five Light Pendant
UPC: 783927363983
Category: Pendants
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344471
Product Name 42018NI Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details