Capital Lighting, Inc. 42025CH Semi-Flush Mts.-Bowl Style 344470

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 10.00 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Chrome Weight: 13.8 Product Name: Four Light Ceiling Light UPC: 783927298308 Category: Ceiling Lights Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 10.00 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Chrome Weight: 13.8 Product Name: Four Light Ceiling Light UPC: 783927298308 Category: Ceiling Lights Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
42025CH Semi-Flush Mts.-Bowl Style - 344470 - Capital Lighting, Inc.
Columbus, OH, USA
42025CH Semi-Flush Mts.-Bowl Style
344470
42025CH Semi-Flush Mts.-Bowl Style 344470
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 10.00 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Chrome Weight: 13.8 Product Name: Four Light Ceiling Light UPC: 783927298308 Category: Ceiling Lights Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 23.25
Height: 10.00
Bulb
Type: A-19
Qty: 4
Wattage: 100
Finish: Chrome
Weight: 13.8
Product Name: Four Light Ceiling Light
UPC: 783927298308
Category: Ceiling Lights
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344470
Product Name 42025CH Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details