Capital Lighting, Inc. 42183CH Sconces-Single Glass 344468

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 20.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Chrome Weight: 1.66 Product Name: One Light Wall Light UPC: 783927362047 Category: Wall Light Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 20.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Chrome Weight: 1.66 Product Name: One Light Wall Light UPC: 783927362047 Category: Wall Light Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
42183CH Sconces-Single Glass - 344468 - Capital Lighting, Inc.
Columbus, OH, USA
42183CH Sconces-Single Glass
344468
42183CH Sconces-Single Glass 344468
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 20.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Chrome Weight: 1.66 Product Name: One Light Wall Light UPC: 783927362047 Category: Wall Light Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 20.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Chrome
Weight: 1.66
Product Name: One Light Wall Light
UPC: 783927362047
Category: Wall Light
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344468
Product Name 42183CH Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details