Capital Lighting, Inc. 42080OZ Semi-Flush Mts.-Bowl Style 344467

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 10.25 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 10.2 Product Name: Four Light Ceiling Light UPC: 783927361200 Category: Ceiling Lights Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 10.25 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 10.2 Product Name: Four Light Ceiling Light UPC: 783927361200 Category: Ceiling Lights Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
42080OZ Semi-Flush Mts.-Bowl Style - 344467 - Capital Lighting, Inc.
Columbus, OH, USA
42080OZ Semi-Flush Mts.-Bowl Style
344467
42080OZ Semi-Flush Mts.-Bowl Style 344467
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 10.25 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 10.2 Product Name: Four Light Ceiling Light UPC: 783927361200 Category: Ceiling Lights Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 10.25
Bulb
Type: A-19
Qty: 4
Wattage: 100
Finish: Olde Bronze
Weight: 10.2
Product Name: Four Light Ceiling Light
UPC: 783927361200
Category: Ceiling Lights
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344467
Product Name 42080OZ Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details