Capital Lighting, Inc. 42173CH Island/Pool Table-4 Light + 344461

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 5.00 Length 5.00 Bulb Type: G-9 Qty: 12 Wattage: 50 Finish: Chrome Weight: 35 Product Name: 12 Light Chandelier UPC: 783927347792 Category: Chandelier Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 5.00 Length 5.00 Bulb Type: G-9 Qty: 12 Wattage: 50 Finish: Chrome Weight: 35 Product Name: 12 Light Chandelier UPC: 783927347792 Category: Chandelier Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
42173CH Island/Pool Table-4 Light + - 344461 - Capital Lighting, Inc.
Columbus, OH, USA
42173CH Island/Pool Table-4 Light +
344461
42173CH Island/Pool Table-4 Light + 344461
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 5.00 Length 5.00 Bulb Type: G-9 Qty: 12 Wattage: 50 Finish: Chrome Weight: 35 Product Name: 12 Light Chandelier UPC: 783927347792 Category: Chandelier Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 5.00
Length 5.00
Bulb
Type: G-9
Qty: 12
Wattage: 50
Finish: Chrome
Weight: 35
Product Name: 12 Light Chandelier
UPC: 783927347792
Category: Chandelier
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344461
Product Name 42173CH Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details