Capital Lighting, Inc. 42651OZ Semi-Flush Mts.-Bowl Style 344457

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 11.25 Bulb Type: A-19 Qty: 3 Wattage: 75 Finish: Olde Bronze Weight: 7 Product Name: Three Light Ceiling Light UPC: 783927357548 Category: Ceiling Lights Glass: Satin Etched White Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 11.25 Bulb Type: A-19 Qty: 3 Wattage: 75 Finish: Olde Bronze Weight: 7 Product Name: Three Light Ceiling Light UPC: 783927357548 Category: Ceiling Lights Glass: Satin Etched White Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42651OZ Semi-Flush Mts.-Bowl Style - 344457 - Capital Lighting, Inc.
Columbus, OH, USA
42651OZ Semi-Flush Mts.-Bowl Style
344457
42651OZ Semi-Flush Mts.-Bowl Style 344457
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 11.25 Bulb Type: A-19 Qty: 3 Wattage: 75 Finish: Olde Bronze Weight: 7 Product Name: Three Light Ceiling Light UPC: 783927357548 Category: Ceiling Lights Glass: Satin Etched White Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 11.25
Bulb
Type: A-19
Qty: 3
Wattage: 75
Finish: Olde Bronze
Weight: 7
Product Name: Three Light Ceiling Light
UPC: 783927357548
Category: Ceiling Lights
Glass: Satin Etched White
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344457
Product Name 42651OZ Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details