Capital Lighting, Inc. 42654OZ Pendants-Bowl Style 344452

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 28.75 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 26.2 Product Name: Four Light Pendant UPC: 783927355414 Category: Pendants Glass: Satin Etched White Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 82``
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 28.75 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 26.2 Product Name: Four Light Pendant UPC: 783927355414 Category: Pendants Glass: Satin Etched White Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 82``

Suppliers

Company
Product
Description
Supplier Links
42654OZ Pendants-Bowl Style - 344452 - Capital Lighting, Inc.
Columbus, OH, USA
42654OZ Pendants-Bowl Style
344452
42654OZ Pendants-Bowl Style 344452
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 28.75 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 26.2 Product Name: Four Light Pendant UPC: 783927355414 Category: Pendants Glass: Satin Etched White Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 82``

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 28.75
Bulb
Type: A-19
Qty: 4
Wattage: 100
Finish: Olde Bronze
Weight: 26.2
Product Name: Four Light Pendant
UPC: 783927355414
Category: Pendants
Glass: Satin Etched White
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 82``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344452
Product Name 42654OZ Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details