Capital Lighting, Inc. 42071AP Pendants-Glass Down 344444

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.00 Bulb Type: A-19 Qty: 1 Wattage: 150 Finish: Antique Pewter Weight: 5.3 Product Name: One Light Pendant UPC: 783927297509 Category: Pendants Glass: Satin-Etched Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.00 Bulb Type: A-19 Qty: 1 Wattage: 150 Finish: Antique Pewter Weight: 5.3 Product Name: One Light Pendant UPC: 783927297509 Category: Pendants Glass: Satin-Etched Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
42071AP Pendants-Glass Down - 344444 - Capital Lighting, Inc.
Columbus, OH, USA
42071AP Pendants-Glass Down
344444
42071AP Pendants-Glass Down 344444
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.00 Bulb Type: A-19 Qty: 1 Wattage: 150 Finish: Antique Pewter Weight: 5.3 Product Name: One Light Pendant UPC: 783927297509 Category: Pendants Glass: Satin-Etched Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 14.00
Bulb
Type: A-19
Qty: 1
Wattage: 150
Finish: Antique Pewter
Weight: 5.3
Product Name: One Light Pendant
UPC: 783927297509
Category: Pendants
Glass: Satin-Etched
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344444
Product Name 42071AP Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details