Capital Lighting, Inc. 42079CH Semi-Flush Mts.-Bowl Style 344440

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.25 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Chrome Weight: 9.5 Product Name: Three Light Ceiling Light UPC: 783927361248 Category: Ceiling Lights Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.25 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Chrome Weight: 9.5 Product Name: Three Light Ceiling Light UPC: 783927361248 Category: Ceiling Lights Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
42079CH Semi-Flush Mts.-Bowl Style - 344440 - Capital Lighting, Inc.
Columbus, OH, USA
42079CH Semi-Flush Mts.-Bowl Style
344440
42079CH Semi-Flush Mts.-Bowl Style 344440
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.25 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Chrome Weight: 9.5 Product Name: Three Light Ceiling Light UPC: 783927361248 Category: Ceiling Lights Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 9.25
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Chrome
Weight: 9.5
Product Name: Three Light Ceiling Light
UPC: 783927361248
Category: Ceiling Lights
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344440
Product Name 42079CH Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details