Capital Lighting, Inc. 42269NI Semi-Flush Mts.-Bowl Style 344436

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.25 Length 7.25 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Brushed Nickel Weight: 4.7 Product Name: One Light Pendant UPC: 783927356893 Category: Pendants Shipped Via: UPS Safety Rating: ETL Chain: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.25 Length 7.25 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Brushed Nickel Weight: 4.7 Product Name: One Light Pendant UPC: 783927356893 Category: Pendants Shipped Via: UPS Safety Rating: ETL Chain: 36``

Suppliers

Company
Product
Description
Supplier Links
42269NI Semi-Flush Mts.-Bowl Style - 344436 - Capital Lighting, Inc.
Columbus, OH, USA
42269NI Semi-Flush Mts.-Bowl Style
344436
42269NI Semi-Flush Mts.-Bowl Style 344436
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.25 Length 7.25 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Brushed Nickel Weight: 4.7 Product Name: One Light Pendant UPC: 783927356893 Category: Pendants Shipped Via: UPS Safety Rating: ETL Chain: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 7.25
Length 7.25
Bulb
Type: A-19
Qty: 1
Wattage: 75
Finish: Brushed Nickel
Weight: 4.7
Product Name: One Light Pendant
UPC: 783927356893
Category: Pendants
Shipped Via: UPS
Safety Rating: ETL
Chain: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344436
Product Name 42269NI Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details